Panasonic Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1653V

Description
RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1145
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1145
RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2184
Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2184
RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1145
Product Name Res, 165K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers