Panasonic Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1652V

Description
RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2182
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2182
RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2183
Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2183
RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2182
Product Name Res, 16K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details