Panasonic Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D15R4V

Description
RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0580
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0580
RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2153
Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2153
RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0580
Product Name Res, 15R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details