Panasonic Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1580V

Description
RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0584
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0584
RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2162
Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2162
RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D1580V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1580V
Chip Resistor - Surface Mount ERJ-UP3D1580V
RES 158 OHM 0.5% 1.4W 0603

RES 158 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0584 ERJ-UP3D1580V
Product Name Res, 158R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details