Panasonic Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1540V

Description
RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1132
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1132
RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1131
Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1131
RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1132
Product Name Res, 154R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details