Panasonic Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1503V

Description
RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2158
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2158
RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2157
Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2157
RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2158
Product Name Res, 150K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details