Panasonic Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1500V

Description
RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1129
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1129
RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0581
Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0581
RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1129
Product Name Res, 150R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details