Panasonic Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D14R0V

Description
RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0575
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0575
RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2135
Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2135
RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0575
Product Name Res, 14R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details