Panasonic Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1471V

Description
RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2150
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2150
RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1124
Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1124
RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K47, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2150
Product Name Res, 1K47, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details