Panasonic Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1470V

Description
RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1123
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1123
RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0578
Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0578
RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1123
Product Name Res, 147R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details