Panasonic Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1432V

Description
RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2147
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2147
RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2146
Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2146
RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2147
Product Name Res, 14K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers