Panasonic Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1431V

Description
RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0577
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0577
RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2145
Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2145
RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0577
Product Name Res, 1K43, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details