Panasonic Chip Resistor - Surface Mount ERJ-UP3D1371V

Description
RES 1.37K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 1.37K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1371V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1371V
Chip Resistor - Surface Mount ERJ-UP3D1371V
RES 1.37K OHM 0.5% 1.4W 0603

RES 1.37K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1115
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1115
RES, 1K37, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0574
Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0574
RES, 1K37, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1371V 68AH1115
Product Name Chip Resistor - Surface Mount Res, 1K37, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1370 ohms 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details