Panasonic Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1333V

Description
RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2133
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2133
RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0573
Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0573
RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2133
Product Name Res, 133K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers