Panasonic Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1332V

Description
RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0572
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0572
RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2132
Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2132
RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0572
Product Name Res, 13K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers