Panasonic Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1330V

Description
RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2131
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2131
RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2130
Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2130
RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2131
Product Name Res, 133R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details