Panasonic Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1300V

Description
RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2128
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2128
RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1107
Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1107
RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2128
Product Name Res, 130R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details