Panasonic Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D12R7V

Description
RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2111
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2111
RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1090
Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1090
RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2111
Product Name Res, 12R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details