Panasonic Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1272V

Description
RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2125
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2125
RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0567
Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0567
RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D1272V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1272V
Chip Resistor - Surface Mount ERJ-UP3D1272V
RES 12.7K OHM 0.5% 1.4W 0603

RES 12.7K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2125 ERJ-UP3D1272V
Product Name Res, 12K7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12700 ohms 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details