Panasonic Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1271V

Description
RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2123
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2123
RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2124
Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2124
RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2123
Product Name Res, 1K27, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers