Panasonic Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1270V

Description
RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0566
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0566
RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2122
Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2122
RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 127R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D1270V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1270V
Chip Resistor - Surface Mount ERJ-UP3D1270V
RES 127 OHM 0.5% 1.4W 0603

RES 127 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0566 ERJ-UP3D1270V
Product Name Res, 127R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details