Panasonic Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1242V

Description
RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1101
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1101
RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0565
Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0565
RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1101
Product Name Res, 12K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details