Panasonic Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1240V

Description
RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2119
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2119
RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2120
Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2120
RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2119
Product Name Res, 124R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details