Panasonic Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1212V

Description
RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2116
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2116
RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2117
Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2117
RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2116
Product Name Res, 12K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers