Panasonic Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1211V

Description
RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1096
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1096
RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1097
Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1097
RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1096
Product Name Res, 1K21, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details