Panasonic Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1203V

Description
RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2115
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2115
RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2114
Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2114
RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2115
Product Name Res, 120K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details