Panasonic Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1202V

Description
RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1093
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1093
RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0564
Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0564
RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1093
Product Name Res, 12K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details