Panasonic Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1150V

Description
RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2104
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2104
RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1077
Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1077
RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2104
Product Name Res, 115R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details