Panasonic Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1133V

Description
RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2102
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2102
RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2103
Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2103
RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2102
Product Name Res, 113K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details