Panasonic Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1132V

Description
RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1076
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1076
RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2101
Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2101
RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1076
Product Name Res, 11K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details