Panasonic Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1101V

Description
RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1071
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1071
RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1072
Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1072
RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1071
Product Name Res, 1K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers