Panasonic Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D10R0V

Description
RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0545
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0545
RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2081
Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2081
RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0545
Product Name Res, 10R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details