Panasonic Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1071V

Description
RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1065
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1065
RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2092
Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2092
RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1065
Product Name Res, 1K07, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details