Panasonic Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1070V

Description
RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1064
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1064
RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2091
Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2091
RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D1070V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1070V
Chip Resistor - Surface Mount ERJ-UP3D1070V
RES 107 OHM 0.5% 1.4W 0603

RES 107 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1064 ERJ-UP3D1070V
Product Name Res, 107R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details