Panasonic Chip Resistor - Surface Mount ERJ-UP3D1053V

Description
RES 105K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 105K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1053V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1053V
Chip Resistor - Surface Mount ERJ-UP3D1053V
RES 105K OHM 0.5% 1.4W 0603

RES 105K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1063
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1063
RES, 105K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 105K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2090
Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2090
RES, 105K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 105K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1053V 68AH1063
Product Name Chip Resistor - Surface Mount Res, 105K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 105000 ohms 105000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details