Panasonic Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1052V

Description
RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1062
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1062
RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0555
Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0555
RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1062
Product Name Res, 10K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers