Panasonic Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1023V

Description
RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2088
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2088
RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1059
Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1059
RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2088
Product Name Res, 102K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details