Panasonic Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1021V

Description
RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1057
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1057
RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1056
Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1056
RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1057
Product Name Res, 1K02, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details