Panasonic Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1002V

Description
RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1054
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1054
RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0549
Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0549
RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1054
Product Name Res, 10K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details