Panasonic Chip Resistor - Surface Mount ERJ-UP3D1001V

Description
RES 1K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 1K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1001V
Chip Resistor - Surface Mount ERJ-UP3D1001V
RES 1K OHM 0.5% 1.4W 0603

RES 1K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2085
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2085
RES, 1K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2084
Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2084
RES, 1K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1001V 68AH2085
Product Name Chip Resistor - Surface Mount Res, 1K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details