Panasonic Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1000V

Description
RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0548
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0548
RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1053
Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1053
RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0548
Product Name Res, 100R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details