Panasonic Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SJR10V

Description
RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1719 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1719
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1719
RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1718 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1718
Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1718
RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R10, 5%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U6SJR10V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6SJR10V
Resistors - Chip Resistor - Surface Mount ERJ-U6SJR10V
RES 0.1 OHM 5% 1/4W 0805

RES 0.1 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 57AK1719 ERJ-U6SJR10V
Product Name Res, R10, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details