Panasonic Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SFR20V

Description
RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1716 - Newark, An Avnet Company
Chicago, IL, United States
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1716
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1716
RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1717 - Newark, An Avnet Company
Chicago, IL, United States
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1717
Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1717
RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R20, 1%, 0.25W, THICK FILM, 0805; Resistance:0.2ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1716
Product Name Res, R20, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details