Panasonic Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SFR18V

Description
RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1714 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1714
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1714
RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1715
Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1715
RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R18, 1%, 0.25W, THICK FILM, 0805; Resistance:0.18ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1714
Product Name Res, R18, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details