Panasonic 0.12 OHM 4W Resistor ERJ-U6SFR12V

Description
RES 0.12 OHM 1% 1/4W 0805 Product overview: ERJ-U6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6SFR12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 1/4W 0805 Product overview: ERJ-U6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6SFR12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.12 OHM 4W Resistor - 52-ERJ-U6SFR12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12 OHM 4W Resistor
52-ERJ-U6SFR12V
0.12 OHM 4W Resistor 52-ERJ-U6SFR12V
RES 0.12 OHM 1% 1/4W 0805 Product overview: ERJ-U6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6SFR12V can be used for catalog matching and distributor lookup.

RES 0.12 OHM 1% 1/4W 0805 Product overview: ERJ-U6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6SFR12V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315296-ERJ-U6SFR12V
Resistors - Chip Resistor - Surface Mount 1315296-ERJ-U6SFR12V
Win Source Part Number: 1315296-ERJ-U6SFR12V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6S Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-U6

Win Source Part Number: 1315296-ERJ-U6SFR12V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U6S
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-U6

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-U6SFR12V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6SFR12V
Chip Resistor - Surface Mount ERJ-U6SFR12V
RES 0.12 OHM 1% 1/4W 0805

RES 0.12 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-U6SFR12V 1315296-ERJ-U6SFR12V ERJ-U6SFR12V
Product Name 0.12 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric)
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers