Panasonic Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SFR10V

Description
RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1709 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1709
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1709
RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK2606 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK2606
Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK2606
RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R10, 1%, 0.25W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1709
Product Name Res, R10, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details