Panasonic Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9761V

Description
RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4384
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4384
RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4385
Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4385
RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4384
Product Name Res, 9K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details