Panasonic Chip Resistor - Surface Mount ERJ-U6RD9312V

Description
RES 93.1K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 93.1K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD9312V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD9312V
Chip Resistor - Surface Mount ERJ-U6RD9312V
RES 93.1K OHM 0.5% 1/8W 0805 SMD

RES 93.1K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4374
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4374
RES, 93K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4375
Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4375
RES, 93K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD9312V 76AH4374
Product Name Chip Resistor - Surface Mount Res, 93K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 93100 ohms 93100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2944FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details