Panasonic Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9311V

Description
RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4373
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4373
RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4372
Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4372
RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4373
Product Name Res, 9K31, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details