Panasonic Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD9101V

Description
RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4366
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4366
RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4367
Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4367
RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4366
Product Name Res, 9K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details